EN
  • EN
  • DE

STM32L151CBT6

Part No STM32L151CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1103385-STM32L151CBT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32L151CB
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STM32L151CBT6 CAD Model

Description

STM32L151CBT6 Microcontroller Overview

The STM32L151CBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM32 L1 series, designed for optimal performance and energy efficiency. This MCU is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L151CBT6 is particularly tailored for use in energy-sensitive applications due to its ultra-low-power consumption.

The microcontroller integrates 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and software. Moreover, it offers a wide range of enhanced peripherals and I/Os which are accessible through various package options, including a 48-pin LQFP package that facilitates compact board designs.

Key Features

  • Core: ARM® Cortex®-M3 CPU with a maximum frequency of 32 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM.
  • Ultra-low-power mode: Multiple power-saving modes for extended battery life.
  • ADC: 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 24 channels.
  • Communication interfaces: I2C, SPI, USART, and USB 2.0 full-speed.
  • Digital peripherals: Multiple timers, including a 16-bit timer, and watchdog timers.
  • Supply voltage range: 1.8V to 3.6V, suitable for battery-powered and portable applications.

Applications

The STM32L151CBT6 is versatile and can be employed in a variety of applications. It is ideal for market segments such as industrial control, consumer electronics, medical instruments, and energy management systems. Its low-power capabilities make it especially suited for portable devices, sensors, and IoT (Internet of Things) solutions where power efficiency is critical.

Development Support

STMicroelectronics provides extensive support for the STM32L151CBT6 with a comprehensive set of development tools. These include software libraries, the STM32Cube ecosystem, and various development boards for quick prototyping and easy evaluation of all the MCU features. With these resources, developers can accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1888 $55.1328
14+ $7.5395 $105.5530
21+ $7.3039 $153.3819
29+ $7.0683 $204.9807
37+ $6.8327 $252.8099
49+ $6.1259 $300.1691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,443 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess