STMicroelectronics M24C64MW6T EEPROM
The M24C64MW6T is a 64-Kbit I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for robust, efficient, and high-speed data storage and retrieval. It is part of the M24Cxx series, which is known for its reliable performance and compatibility with the serial I2C bus interface. This particular model offers a 64-Kilobit capacity, making it suitable for a wide range of applications that require non-volatile memory storage.
Key Features
- Memory Size: 64 Kbits of EEPROM memory, organized as 8,192 bytes of 8 bits each, cater to substantial data storage needs.
- Interface: Two-wire I2C serial interface support ensures easy integration into microcontroller-based systems.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) for efficient data handling and minimal wait times during write operations.
- Write Endurance: High write endurance of 1 million write cycles per byte ensures the longevity and reliability of the memory.
- Data Retention: Guaranteed data retention of up to 40 years, providing long-term stability for stored data.
- Operating Voltage: A wide range of operating voltage from 2.5V to 5.5V makes it compatible with various logic levels and system requirements.
- Temperature Range: Industrial temperature range from -40°C to +85°C allows operation in extreme conditions.
- Packaging: Available in a compact, surface-mount SO8N package, it is ideal for space-constrained applications.
Applications
The M24C64MW6T is designed for flexible and reliable data storage in a myriad of applications, including:
- Industrial and medical equipment
- Consumer electronics
- Automotive systems
- Portable devices
- Data logging systems
STMicroelectronics' commitment to quality and performance is evident in the M24C64MW6T EEPROM, making it an excellent choice for designers who require a dependable non-volatile memory solution. With its robust feature set and industry-standard I2C interface, this EEPROM can be seamlessly integrated into a wide array of electronic systems, ensuring data integrity and accessibility whenever it is needed.