EN
  • EN
  • DE

STM32L082KZT6

Part No STM32L082KZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 32LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 20K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32L082
Other Names 497-18823,STM32L082KZT6,497-18823-6,497-18823-6,497-18823-6INACTIVE,497-18823-1,497-18823-2,497-18823-2INACTIVE,497-18823-1
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262432-STM32L082KZT6
Ultra Librarian 3D Model Ultra Librarian STM32L082KZT6 CAD Model

Description

STM32L082KZT6 Microcontroller - STMicroelectronics

The STM32L082KZT6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the ultra-low-power STM32L0 series, designed for optimal energy efficiency without compromising performance. This microcontroller is based on the high-performance ARM Cortex-M0+ 32-bit RISC core, operating at a frequency of up to 32 MHz. The STM32L082KZT6 is an ideal choice for a wide range of applications, particularly those requiring long battery life, such as IoT devices, sensors, and smart meters.

With its robust feature set, the STM32L082KZT6 includes 192 KB of Flash memory and 20 KB of RAM, providing ample storage for complex applications and data. Additionally, it offers a variety of peripherals including USART, SPI, I2C interfaces, and USB 2.0 Full-Speed, allowing for versatile connectivity options. Its 12-bit ADC, DAC, and multiple timers support intricate control and measurement tasks, further enhancing its utility in various embedded systems.

The device's low power consumption is a hallmark of the STM32L0 series. The STM32L082KZT6 features multiple power-saving modes, including a dynamic voltage scaling option that helps reduce power draw during active use. The device also includes an ultra-low-power mode that significantly extends battery life when the microcontroller is in standby.

Safety and reliability are also key attributes of the STM32L082KZT6. It includes a hardware CRC (Cyclic Redundancy Check) module to ensure data integrity, and a True Random Number Generator (TRNG) for cryptographic operations. The integrated LCD driver supports up to 8x40 or 4x44 segments, enabling the creation of versatile user interfaces for handheld devices.

The STM32L082KZT6 is available in a 32-pin UFQFPN package, making it suitable for space-constrained applications. Its wide operating temperature range ensures reliability across different environmental conditions. For developers, STMicroelectronics provides comprehensive development tools and software libraries to streamline the design process and reduce time to market.

Overall, the STM32L082KZT6 from STMicroelectronics is a powerful and flexible microcontroller that offers an exceptional balance between performance and power efficiency, making it an excellent choice for a multitude of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0807 $56.6456
18+ $5.8098 $104.5764
27+ $5.6283 $151.9641
37+ $5.4467 $201.5279
48+ $5.2652 $252.7296
64+ $4.7205 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,129 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess