EN
  • EN
  • DE

MK20DN64VLH5

Part No MK20DN64VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 13x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788872-MK20DN64VLH5
Popularity Medium
Supply and Demand Status Limited
Family Name MK20DN64
Introduction Date June 12, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK20DN64VLH5 CAD Model

Description

Product Overview: NXP MK20DN64VLH5 Microcontroller

The NXP MK20DN64VLH5 is a high-performance, low-power microcontroller designed to meet the needs of sophisticated embedded applications. It is part of the Kinetis K20 family of microcontrollers which are built on the ARM® Cortex®-M4 core. This microcontroller is particularly well-suited for industrial control, medical systems, and applications requiring a high level of integration and processing power.

Key Features

  • Core: ARM® Cortex®-M4 running at up to 50 MHz, featuring a Floating Point Unit (FPU) for efficient computations and enhanced math operations.
  • Memory: 64 KB of Flash memory and 16 KB of SRAM, providing ample space for code and data storage.
  • Communication: Multiple communication interfaces including USB Full-/Low-Speed, SPI, I2C, UART, and CAN for versatile connectivity options.
  • Analog Features: Equipped with analog components such as a 16-bit ADC, 12-bit DAC, analog comparators, and voltage reference for precise analog signal processing.
  • Timers: A variety of timing and control modules including PWM, Real Time Clock, and Periodic Interrupt Timers to facilitate complex timing requirements.
  • Security and Integrity: Features such as a Random Number Generator, CRC computation module, and External Watchdog Monitor to ensure system reliability and security.
  • Power Efficiency: Multiple power-saving modes including low-power run, wait, and stop modes to optimize energy consumption for battery-powered or energy-sensitive applications.
  • Package: Available in an 80-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The versatile feature set of the MK20DN64VLH5 makes it ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation
  • Portable Instrumentation
  • Consumer Electronics

In summary, the NXP MK20DN64VLH5 microcontroller offers a balanced combination of performance, power efficiency, and integrated features, making it a robust solution for complex and demanding embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0936 $61.1232
28+ $4.1799 $117.0372
43+ $4.0494 $174.1242
59+ $3.9189 $231.2151
77+ $3.7884 $291.7068
103+ $3.3957 $349.7571
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess