Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 20x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32
Other Names 497-STM32H7A3IIT6
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262541-STM32H7A3IIT6
Ultra Librarian 3D Model Ultra Librarian STM32H7A3IIT6 CAD Model

Description

STM32H7A3IIT6 Microcontroller - STMicroelectronics

The STM32H7A3IIT6 is a state-of-the-art microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. As part of the high-performance STM32H7 series, this MCU is designed to meet the demands of complex and compute-intensive applications.

Powerful Core and Performance

At the heart of the STM32H7A3IIT6 is an advanced Arm® Cortex®-M7 core, which operates at a frequency of up to 280 MHz. This core is equipped with a double-precision floating-point unit (FPU), enabling precise mathematical operations crucial for scientific and industrial applications. The MCU also boasts a high-performance memory architecture with up to 1 Mbyte of Flash memory and 1.4 Mbytes of RAM, ensuring ample space for code and data storage.

Rich Connectivity

Connectivity is a strong suit of the STM32H7A3IIT6, offering a wide range of peripherals and interfaces. It includes multiple I2C, SPI, and USART interfaces, as well as USB OTG with PHY, Ethernet, and CAN controllers. This diverse set of connectivity options allows for easy integration with various external modules and devices, making it an ideal choice for IoT and networking projects.

Advanced Security Features

Security is paramount in today's connected world, and the STM32H7A3IIT6 addresses this need with its comprehensive set of security features. It includes hardware support for AES 256-bit encryption, ensuring data protection and secure communications. Additionally, the device features a true random number generator (TRNG) and offers support for secure boot and secure firmware update processes.

Energy Efficiency

Despite its powerful capabilities, the STM32H7A3IIT6 is designed with energy efficiency in mind. It features multiple power-saving modes, including a flexible power control system that allows developers to optimize the power consumption for their specific applications.

Development and Ecosystem Support

STMicroelectronics provides extensive support for the STM32H7A3IIT6 through its STM32Cube software development kit (SDK) and a wide range of development boards. The comprehensive ecosystem and tools facilitate rapid development and prototyping, enabling designers to bring their innovative ideas to market quickly.

In summary, the STM32H7A3IIT6 MCU is a robust and versatile component that integrates cutting-edge performance, connectivity, security, and energy efficiency, making it an excellent choice for a broad array of applications, from industrial control systems to advanced consumer electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7155 $61.4310
4+ $25.2025 $100.8100
7+ $24.4149 $170.9043
9+ $23.6273 $212.6457
11+ $22.8397 $251.2367
15+ $20.4770 $307.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,630 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention