Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32
Other Names 497-STM32H7A3IIK6
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262539-STM32H7A3IIK6
Ultra Librarian 3D Model Ultra Librarian STM32H7A3IIK6 CAD Model

Description

Introducing the STM32H7A3IIK6 Microcontroller by STMicroelectronics

The STM32H7A3IIK6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32H7 series, renowned for their powerful features and efficiency. This MCU is designed to cater to the demanding needs of advanced embedded applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Core Features

  • High-Performance ARM Cortex-M7 Core: At the heart of the STM32H7A3IIK6 is a 32-bit ARM Cortex-M7 core which can run up to 280 MHz, delivering the computational power necessary for complex algorithms and real-time processing.
  • Large Memory Capacity: It is equipped with a 1 Mbyte of Flash memory and 1.4 Mbytes of RAM, providing ample space for application code and data storage.
  • Rich Connectivity: This MCU includes a variety of communication interfaces such as USB OTG HS, Ethernet, CAN, UART, SPI, I2C, and more, enabling it to handle multiple connectivity tasks with ease.
  • Advanced Graphics Support: With a Chrom-ART Acceleratorâ„¢ for enhanced graphics performance and support for TFT-LCD interface, it is well-suited for applications requiring sophisticated user interfaces.
  • Analog Features: The STM32H7A3IIK6 also boasts advanced analog capabilities with multiple 16-bit ADCs, DACs, and ultra-fast comparators.

Energy Efficiency and Integration

The MCU is designed with energy efficiency in mind, featuring multiple power-saving modes to ensure optimal power consumption in various operating conditions. Flexibility is further enhanced by its support for a wide range of external memory interfaces, allowing for easy system expansion and integration.

Development and Ecosystem Support

STMicroelectronics provides extensive support for the STM32H7A3IIK6 through its STM32Cube software ecosystem, including HAL libraries, middleware components, and real-time operating system (RTOS) support. Developers can also benefit from a comprehensive set of development tools, such as the STM32CubeIDE integrated development environment, ensuring a smooth and efficient development process.

Whether you're developing high-speed communication platforms, complex digital control systems, or user-friendly smart devices, the STM32H7A3IIK6 offers the perfect balance of performance, power efficiency, and advanced features to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.2367 $199.2367
2+ $178.6260 $357.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention