EN
  • EN
  • DE

STM32H723VGH6

Part No STM32H723VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description HIGH-PERFORMANCE AND DSP WITH DP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 550MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 550MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 564K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 17x12b, 26x16b; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-STM32H723VGH6
Standard Package 348
Win Source Part Number 1097128-STM32H723VGH6
Ultra Librarian 3D Model Ultra Librarian STM32H723VGH6 CAD Model

Description

STM32H723VGH6 Microcontroller by STMicroelectronics

The STM32H723VGH6 is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect balance between power efficiency and processing capability. This advanced MCU is part of the STM32H7 series, which is renowned for its state-of-the-art architecture, peripherals, and features tailored for complex and demanding applications.

At the heart of the STM32H723VGH6 lies an ARM Cortex-M7 core, capable of running at up to 550 MHz, which is one of the highest frequencies in the industry for an MCU. This core provides the computational horsepower necessary for intensive tasks, making it an ideal choice for applications such as industrial control systems, IoT devices, consumer electronics, and real-time audio/video processing.

This microcontroller is equipped with 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample space for code and data. It also supports a range of enhanced I/Os and peripherals, including multiple 16 and 32-bit timers, up to 35 communication interfaces (including I2C, SPI, UART, and CAN), and several analog peripherals like 16-bit ADCs and 12-bit DACs, offering excellent flexibility in system design.

The STM32H723VGH6 incorporates advanced security features such as a hardware random number generator, memory protection units, and a cryptographic acceleration cell, ensuring secure data transfer and storage, which is critical for modern connected devices.

Energy efficiency is another key aspect of this microcontroller, featuring multiple power-saving modes, such as Sleep, Stop, and Standby modes, which help to minimize power consumption during idle or low-activity periods. This makes the STM32H723VGH6 an excellent choice for battery-operated devices where power management is crucial.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers HAL libraries, middleware components, and examples to accelerate the development process. Additionally, the microcontroller is supported by a range of development boards and kits, simplifying prototyping and testing.

In summary, the STM32H723VGH6 from STMicroelectronics is a powerful and versatile microcontroller that offers a rich set of features and high performance, making it suitable for a wide range of applications that require reliability, efficiency, and advanced capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0887 $50.4435
13+ $8.2779 $107.6127
19+ $8.0192 $152.3648
26+ $7.7605 $201.7730
34+ $7.5018 $255.0612
45+ $6.7258 $302.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess