EN
  • EN
  • DE

STM32G473RBT6

Part No STM32G473RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 26x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 960
Win Source Part Number 985464-STM32G473RBT6
Ultra Librarian 3D Model Ultra Librarian STM32G473RBT6 CAD Model

Description

The STM32G473RBT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32G4 series renowned for its high performance and energy efficiency. This product is specifically designed to cater to a wide range of applications, including industrial control systems, consumer electronics, automotive domains, and much more.

Core Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 170 MHz, which provides the computational power necessary for complex algorithms and control processes.
  • Memory: The device comes equipped with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample space for application code and data storage.
  • I/O Pins: The MCU offers a rich set of I/O options with up to 55 I/O pins, providing the flexibility to interface with a wide array of peripherals and sensors.
  • Communication Interfaces: It includes multiple communication interfaces such as I2C, SPI, USART, UART, CAN, and USB, facilitating easy connectivity for a variety of communication protocols.

Advanced Peripherals

The STM32G473RBT6 boasts a range of advanced peripherals that enhance its capabilities:

  • Analog-to-Digital Converters (ADCs) with 16-bit precision, ensuring high-resolution measurement capabilities.
  • Digital-to-Analog Converters (DACs) that allow for accurate analog output for driving external components.
  • Advanced timers, including High-Resolution Timer for precise time measurement and control.
  • Hardware acceleration for mathematical functions (CORDIC and FMAC), which significantly improves the performance of complex mathematical computations.

Energy Efficiency and Safety

The STM32G473RBT6 is not only powerful but also designed with energy efficiency in mind. It features multiple power-saving modes, which allow designers to optimize power consumption for their specific applications. Additionally, the MCU includes several safety features such as a Memory Protection Unit (MPU), which enhances the security of the system by preventing unauthorized memory access.

Development Support

STMicroelectronics provides extensive development support for the STM32G473RBT6, including software libraries, development boards, and a comprehensive Integrated Development Environment (IDE) that accelerates the development process and helps bring products to market faster.

Overall, the STM32G473RBT6 is a versatile and powerful microcontroller that offers a perfect blend of performance, energy efficiency, and advanced features, making it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8997 $71.6991
6+ $19.6101 $117.6606
8+ $18.9972 $151.9776
11+ $18.3844 $202.2284
15+ $17.7716 $266.5740
19+ $15.9332 $302.7308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess