EN
  • EN
  • DE

STM32G0B1CET6

Part No STM32G0B1CET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197183-STM32G0B1CET6
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G0
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)
Ultra Librarian 3D Model Ultra Librarian STM32G0B1CET6 CAD Model

Description

STM32G0B1CET6 Microcontroller - STMicroelectronics

The STM32G0B1CET6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its performance, efficiency, and versatility. This microcontroller is part of the STM32G0 series, which is designed to offer a perfect balance between power consumption and processing capability, making it ideal for a wide range of applications.

At the heart of the STM32G0B1CET6 is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks, while maintaining a low-power profile suitable for battery-operated devices.

This microcontroller is equipped with a rich set of peripherals and I/Os, providing developers with the flexibility to interface with various external components. It includes multiple communication interfaces such as I2C, USARTs, SPI, and CAN, which enable seamless connectivity with other microcontrollers, sensors, and actuators. Additionally, the STM32G0B1CET6 features several 16-bit timers, a 32-bit timer, as well as a SysTick timer, which are crucial for time-sensitive tasks and precise control.

The device boasts a robust memory architecture, featuring up to 128 KB of Flash memory and 36 KB of SRAM. This ample storage capacity allows for the implementation of complex programs and the storage of essential data. Moreover, the STM32G0B1CET6 provides various built-in security features, including hardware-based CRC calculation to ensure data integrity during communication.

The STM32G0B1CET6 operates within a wide supply voltage range of 2.0 V to 3.6 V, ensuring compatibility with various power sources and making it suitable for a diverse array of operating environments. Its UFBGA-100 package allows for a compact footprint on the PCB, which is particularly advantageous for space-constrained applications.

Whether you are developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the STM32G0B1CET6 provides a reliable and powerful platform to base your designs upon, delivering the performance and features needed to drive innovation and efficiency in your products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1839 $50.2068
30+ $3.4330 $102.9900
46+ $3.3257 $152.9822
63+ $3.2184 $202.7592
81+ $3.1111 $251.9991
108+ $2.7893 $301.2444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess