EN
  • EN
  • DE

STM32G071C8U3

Part No STM32G071C8U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 17x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G071
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 497-STM32G071C8U3
Standard Package 1,560
Win Source Part Number 1318658-STM32G071C8U3
Ultra Librarian 3D Model Ultra Librarian STM32G071C8U3 CAD Model

Description

STM32G071C8U3 Microcontroller from STMicroelectronics

The STM32G071C8U3 is a cutting-edge microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This product is a part of the STM32G0 series, which is known for its energy efficiency, performance, and affordability, making it a perfect choice for a wide range of applications, including industrial, consumer, and medical devices.

The microcontroller is built on a high-performance 32-bit ARM Cortex-M0+ core operating at up to 64 MHz. The core's architecture is designed to deliver an optimal balance between power consumption and processing capability. The STM32G071C8U3 features 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and software stacks.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, USARTs, SPI, and USB 2.0. Additionally, it supports a variety of timers, a 12-bit ADC with hardware oversampling, and DACs, which are essential for real-time control and sensor interfacing. The device also offers several power-saving modes, which are critical for battery-powered or energy-sensitive applications.

The STM32G071C8U3 comes in a UFQFPN32 package, which is suitable for space-constrained applications. Moreover, it is supported by the comprehensive STM32 ecosystem, including development tools, software libraries, and community resources, which accelerates the development process and reduces time to market.

STMicroelectronics has also taken care of robustness and reliability. The microcontroller operates over a wide temperature range from -40°C to 85°C and includes features such as an internal voltage reference, error correction for the Flash memory, and a real-time clock. With these features, developers can trust the STM32G071C8U3 to perform consistently in challenging environments.

In conclusion, the STM32G071C8U3 from STMicroelectronics is a versatile and reliable microcontroller that offers a compelling combination of performance, power efficiency, and integration. Whether you're designing an advanced industrial control system or a compact consumer gadget, this microcontroller is an excellent choice for your next project.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2821 $50.2062
54+ $1.8725 $101.1150
83+ $1.8140 $150.5620
114+ $1.7555 $200.1270
148+ $1.6969 $251.1412
198+ $1.5214 $301.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess