Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788097-MC9S08AC60MFDE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC60M
Introduction Date May 06, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC60MFDE CAD Model

Description

Product Overview: NXP MC9S08AC60MFDE

The NXP MC9S08AC60MFDE is a powerful and versatile microcontroller that belongs to the S08 family of 8-bit MCUs. Designed to cater to a wide range of applications, this microcontroller combines high-performance data processing capabilities with robust peripheral features. It is an ideal choice for automotive, industrial control, consumer electronics, and smart IoT devices.

Key Features

  • CPU: At the heart of the MC9S08AC60MFDE is an HCS08 core that operates at a maximum frequency of 40 MHz. With a rich instruction set and efficient architecture, it provides excellent speed and processing power for complex tasks.
  • Flash Memory: Equipped with 60KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, ensuring smooth and reliable operation.
  • RAM: The device comes with 4KB of RAM, allowing for efficient data manipulation and buffer storage.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer, provide precise timing and control for a variety of tasks such as PWM generation and event counting.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 16 channels enables the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Communication Interfaces: The MC9S08AC60MFDE boasts a range of communication interfaces, including I2C, SPI, and SCI (UART), facilitating easy connectivity and data exchange with other devices and systems.
  • Package: The microcontroller is offered in an 80-QFP (Quad Flat Package) that ensures a compact footprint while providing sufficient I/O lines for complex applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the NXP MC9S08AC60MFDE allows it to be used in a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Home automation and smart devices
  • Medical instrumentation
  • Energy management systems

In conclusion, the NXP MC9S08AC60MFDE microcontroller is a robust and feature-rich component that provides designers with the flexibility and performance needed to develop innovative and efficient electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention