EN
  • EN
  • DE
  • IT

STM32G031F8P3

Part No STM32G031F8P3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tube
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I²C, IrDA, LINbus, SPI, SmartCard, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM32G031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1368627-STM32G031F8P3
Ultra Librarian 3D Model Ultra Librarian STM32G031F8P3 CAD Model

Description

STM32G031F8P3 Microcontroller

The STM32G031F8P3 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and features for a wide range of applications. This 32-bit MCU is a part of the STM32G0 series, built around a high-performance Arm Cortex-M0+ core operating at a frequency of up to 64 MHz.

With a memory configuration of 64 KB of Flash memory and 8 KB of SRAM, it provides ample space for complex applications and the flexibility to manage multiple tasks. The STM32G031F8P3 comes in a TSSOP20 package, which is ideal for space-constrained applications while still offering a rich set of peripherals and I/Os.

Among its comprehensive set of peripherals, this microcontroller includes multiple communication interfaces such as I2C, USARTs, SPIs, and an HDMI CEC. These interfaces make it easy to integrate the STM32G031F8P3 into an embedded system and communicate with other devices, sensors, and actuators. The inclusion of a 12-bit ADC with up to 13 channels allows for precise analog signal measurement, making it suitable for a wide range of sensing applications.

The device also boasts advanced features such as multiple timers, watchdogs, and a real-time clock, which provide the necessary tools for managing time-sensitive tasks efficiently. Its support for a variety of power-saving modes, including a low-power run mode and multiple standby modes, ensures that power consumption is minimized without sacrificing performance, making it a great choice for battery-operated or energy-sensitive applications.

STMicroelectronics has also placed a strong emphasis on security and reliability with the STM32G031F8P3. It features hardware-based system protection including a hardware CRC to ensure data integrity, as well as a unique device serial number for secure device identification.

Overall, the STM32G031F8P3 from STMicroelectronics is a robust and versatile microcontroller that is well-suited for a variety of applications, from industrial controls to consumer electronics, thanks to its powerful core, rich set of features, and energy-efficient operation.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess