Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F722
Other Names 497-18557,STM32F722VCT6
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262690-STM32F722VCT6
Ultra Librarian 3D Model Ultra Librarian STM32F722VCT6 CAD Model

Description

STM32F722VCT6 Microcontroller - STMicroelectronics

The STM32F722VCT6 is a high-performance microcontroller from STMicroelectronics, tailored for the most demanding applications. This member of the STM32F7 series is based on the ARM Cortex-M7 processor with a frequency of up to 216 MHz, delivering a perfect balance between power efficiency and processing capability.

With its advanced architecture, the STM32F722VCT6 boasts a range of impressive features:

  • Core: ARM Cortex-M7 32-bit RISC core operating at a frequency of up to 216MHz.
  • Memory: 256KB of SRAM and 512KB of flash memory, providing ample space for complex applications.
  • Performance: High-performance Digital Signal Processing (DSP) and floating-point unit for efficient computation.
  • Connectivity: A rich set of I/Os and peripherals, including USB OTG FS/HS, Ethernet, CAN, SDMMC, and a variety of serial interfaces.
  • Clock Management: Multiple internal and external clock options, with the support for PLLs and oscillator control.
  • Power Efficiency: Features like ART Accelerator, L1 cache, and adaptive real-time ART Accelerator ensure maximum efficiency.
  • Development Support: Comprehensive development ecosystem with a wide range of tools, software libraries, and support from STMicroelectronics.
  • Package: LQFP100 package, providing a compact footprint for space-constrained applications.

With its advanced features, the STM32F722VCT6 is ideal for a range of applications, including motor drive and application control, medical and handheld equipment, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVACs.

STMicroelectronics provides extensive support for the STM32F722VCT6 with comprehensive software HAL libraries, professional development tools, and a global community of users and experts to help developers get the most out of this powerful microcontroller.

Whether you're designing an advanced industrial control system or a sophisticated consumer device, the STM32F722VCT6 offers the performance, flexibility, and reliability needed to meet the challenges of modern embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2500 $65.0000
8+ $13.3334 $106.6672
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0834 $253.7514
28+ $10.8334 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention