Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-UFBGA
Case / Package 144-UFBGA (7x7)
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898178-STM32F446ZEH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F446ZEH6TR CAD Model

Description

STM32F446ZEH6TR Microcontroller - STMicroelectronics

The STM32F446ZEH6TR is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect balance between power efficiency and processing capability. This advanced system-on-chip is based on the ARM Cortex-M4 core with FPU and DSP instructions, making it ideal for a wide range of applications, from industrial control systems to medical devices.

Key Features:

  • Core: ARM Cortex-M4 with hardware floating-point unit (FPU) and digital signal processing (DSP) instructions.
  • Maximum Frequency: Up to 180 MHz, which provides the computational power necessary to handle complex algorithms and high-speed data processing.
  • Memory: Features 512KB of Flash memory and 128KB of SRAM, allowing for robust program storage and efficient data management.
  • Connectivity: Comes with a rich set of peripherals including USB OTG, CAN, SPI, I2C, USART, SDIO, and more, enabling versatile communication with other devices and systems.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, ensuring energy-efficient performance in battery-powered applications.
  • Analog Features: Integrates multiple 12-bit ADCs, DACs, and fast comparators to facilitate precise analog signal management.
  • Clock System: Flexible clock control system with internal and external oscillator options to suit a variety of timing requirements.
  • Package: Available in an LQFP144 package, which provides a compact footprint while offering enough pins for extensive I/O capabilities.

Applications:

The STM32F446ZEH6TR is designed to address the needs of a multitude of applications, including:

  • Advanced motor control
  • Industrial automation
  • Medical and handheld equipment
  • Internet of Things (IoT) devices
  • Smart home and building automation
  • Audio and smart sound processing

With its extensive feature set and powerful core, the STM32F446ZEH6TR microcontroller is an excellent choice for designers looking to create sophisticated and energy-efficient products in a variety of markets.

You May Also Be Interested in

Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4349 $74.6094
13+ $10.2031 $132.6403
20+ $9.8841 $197.6820
28+ $9.5654 $267.8312
35+ $9.2466 $323.6310
47+ $8.2899 $389.6253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,880 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention