EN
  • EN
  • DE

STM32F446RCT7TR

Part No STM32F446RCT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 50
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19358-1, STM32F446RCT7TR-ND, 497-19358-6, 497-19358-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852076-STM32F446RCT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F446RCT7TR CAD Model

Description

The STM32F446RCT7TR is a cutting-edge microcontroller from STMicroelectronics that belongs to their STM32F4 series, renowned for its high-performance ARM Cortex-M4 core. This microcontroller is designed to offer an ideal blend of real-time capabilities, digital signal processing (DSP), and low-power consumption, making it a versatile choice for a wide array of applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 180 MHz, capable of reaching 225 DMIPS/608 CoreMark.
  • Memory: Features 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and algorithms.
  • Connectivity: Comes with a rich set of peripherals including I2C, SPI, USART/UART, CAN, and USB OTG HS/FS interfaces, enabling seamless communication with other devices and systems.
  • Power Efficiency: Supports multiple power modes to ensure efficient power management, which is critical for battery-operated devices.
  • Analog Features: Includes analog peripherals such as fast 12-bit ADCs, DAC channels, and multiple timers, enhancing its utility in control and sensing applications.
  • Clock System: Flexible clock control system with an internal oscillator and PLLs, providing a wide range of frequency options for various system requirements.
  • Development Support: Supported by a comprehensive set of development tools including IDEs, STM32Cube software libraries, and hardware development kits.
  • Packaging: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability across different environments.

Applications:

The STM32F446RCT7TR microcontroller is an excellent choice for a diverse range of applications such as industrial control systems, automotive applications, home automation, medical devices, and complex IoT systems. Its high processing power and rich set of features enable developers to implement sophisticated algorithms and manage multiple sensor inputs and actuator outputs with ease.

Whether you're designing an advanced motor control system, a connected smart home device, or a power-sensitive wearable, the STM32F446RCT7TR provides the performance and flexibility needed to meet the demands of your next-generation embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0364 $58.0728
5+ $23.8247 $119.1235
7+ $23.0802 $161.5614
9+ $22.3357 $201.0213
12+ $21.5912 $259.0944
16+ $19.3576 $309.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess