EN
  • EN
  • DE

LTC2845CUHF#TRPBF

Part No LTC2845CUHF#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter/Receiver RS-232/RS-449/RS-530 38-Pin QFN EP T/R / IC TXRX 3.3V MULTIPROTOCOL 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 113361-LTC2845CUHF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2845
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2845CUHF#TRPBF CAD Model

Description

Product Overview: LTC2845CUHF#TRPBF

The LTC2845CUHF#TRPBF is a high-performance transceiver from Linear Technology, designed to facilitate robust and reliable communication in industrial, networking, and telecom applications. This versatile device features a 3.3V, 20Mbps RS485/RS422 transceiver with an integrated switchable termination, making it an ideal choice for systems that require efficient data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Interface: The transceiver supports data rates up to 20Mbps, ensuring high-speed data transfer for time-sensitive applications.
  • Integrated Switchable Termination: With onboard switchable termination, this device provides flexibility in network topology, allowing for easy adjustments to termination requirements without additional external components.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low operating current, which helps in reducing overall power consumption of the system.
  • Wide Operating Temperature Range: The LTC2845CUHF#TRPBF is built to operate reliably across a broad temperature range, making it suitable for industrial environments.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the transceiver remains resilient against electrical disturbances, improving system reliability.
  • Fail-Safe Feature: The device includes a fail-safe feature that guarantees a known output state if the inputs are open or shorted, adding an extra layer of safety in communication systems.

Applications

The LTC2845CUHF#TRPBF transceiver is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Telecommunication Infrastructures
  • Base Stations
  • High-Speed Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2845CUHF#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for mission-critical applications. With its advanced features and robust design, this transceiver is an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9092 $67.6368
9+ $13.8739 $124.8651
13+ $13.4407 $174.7291
18+ $13.0076 $234.1368
23+ $12.5733 $289.1859
31+ $11.2728 $349.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess