Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 1103351-STM32F429IGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F429IG
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F429IGT6 CAD Model

Description

The STM32F429IGT6 is a high-performance microcontroller from the advanced STM32F4 series, designed and manufactured by STMicroelectronics. This device is built on the cutting-edge ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz. It is well-suited for a wide range of applications, including industrial control, medical equipment, consumer electronics, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 180 MHz
  • Memory: 1 MB of Flash memory and 256 KB of SRAM
  • Graphics Processing: Chrom-ART Acceleratorâ„¢ for enhanced graphic performance
  • Display Interface: Supports parallel and serial interfaces, including LTDC for direct drive of LCD panels
  • Communication: Comprehensive set of communication interfaces, including I2C, SPI, USART, UART, CAN, and USB OTG HS/FS
  • Advanced Connectivity: SDIO for SD card interfacing, Ethernet for network connectivity
  • Power Efficiency: Low-power modes for energy-saving operation
  • Package: LQFP176 package for easy integration into various designs
  • Development Support: Extensive ecosystem with software libraries and development tools for rapid prototyping and development

Applications

With its robust architecture and rich set of peripherals, the STM32F429IGT6 is ideal for a multitude of applications, including:

  • Advanced user interfaces with high-quality graphics and touch control
  • Real-time control systems in industrial automation
  • Medical devices requiring complex computational capabilities
  • High-performance connectivity solutions in IoT devices
  • Consumer electronics demanding high processing power and energy efficiency

The STM32F429IGT6 offers the perfect balance between performance, power consumption, and integration, making it a top choice for engineers and designers looking to push the boundaries of microcontroller applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8076 $51.2304
9+ $11.9970 $107.9730
13+ $11.5917 $150.6921
19+ $10.7811 $204.8409
25+ $10.3758 $259.3950
31+ $9.9705 $309.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention