Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32F417
Other Names STM32F417IGT7,497-19173
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262832-STM32F417IGT7
Ultra Librarian 3D Model Ultra Librarian STM32F417IGT7 CAD Model

Description

The STM32F417IGT7 is a high-performance microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and advanced peripherals. This microcontroller is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 processor with a floating-point unit (FPU), running at frequencies up to 168 MHz. Its robust architecture, comprehensive code libraries, and a multitude of development tools make it an ideal choice for applications ranging from industrial control systems to medical devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at up to 168 MHz
  • Memory: 1 MB of Flash memory and 192+4 KB of SRAM
  • Performance: Capable of 210 DMIPS and equipped with DSP instructions
  • Communication: Multiple communication interfaces including 3 x I2C, 3 x SPI, 4 x USART, 2 x UART, 2 x CAN, and 1 x SAI (Serial Audio Interface)
  • Connectivity: Full-Speed USB OTG and Ethernet MAC with dedicated DMA and IEEE 1588 support for precision timing
  • 12-bit ADCs: Three 12-bit Analog-to-Digital Converters with 24 channels and up to 2.4 MSPS
  • DAC: Two 12-bit Digital-to-Analog Converters for analog output
  • Timers: Advanced-control, general-purpose, and basic timers
  • Security: Cryptographic acceleration, memory protection unit, and a random number generator
  • Power Efficiency: Multiple power modes, including a low-power run mode, to ensure energy-saving operation

Applications:

The STM32F417IGT7 is versatile and can be used in a variety of applications such as:

  • Industrial automation and control
  • Medical equipment and healthcare systems
  • Internet of Things (IoT) devices
  • Automotive and transportation systems
  • Complex consumer electronics
  • High-performance embedded applications

With its rich set of peripherals and interfaces, the STM32F417IGT7 is optimized for high-demand applications where performance and low power operation are crucial. Its integration capabilities and support for a wide range of development tools also make it a go-to choice for engineers looking to streamline the product development process and reduce time to market.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5100 $61.0200
4+ $25.0339 $100.1356
7+ $24.2516 $169.7612
9+ $23.4693 $211.2237
12+ $22.6870 $272.2440
15+ $20.3400 $305.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 570 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention