EN
  • EN
  • DE

STM32F410CBU6

Part No STM32F410CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 36
Family Name STM32F410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848131-STM32F410CBU6
Ultra Librarian 3D Model Ultra Librarian STM32F410CBU6 CAD Model

Description

STM32F410CBU6 Microcontroller - STMicroelectronics

The STM32F410CBU6 from STMicroelectronics is a robust and high-performance microcontroller that belongs to the STM32 F4 series, designed to offer a perfect blend of power efficiency and processing capabilities. This microcontroller is particularly suited for use in a wide range of applications, from industrial controls and smart sensors to battery-powered devices and IoT solutions.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, delivering a maximum frequency of up to 100 MHz, which provides the power to handle complex signal processing tasks with ease.
  • Memory: Comes equipped with 128 KB of Flash memory and 32 KB of SRAM, ensuring ample space for application code and data storage.
  • Energy Efficiency: Designed with a variety of power-saving modes, which makes it ideal for battery-operated applications requiring long-term operation.
  • I/O Ports: Includes a rich set of I/O interfaces, including I2C, SPI, USART, and GPIOs, providing excellent connectivity options for peripheral devices.
  • ADCs: Features a 12-bit, 2.4 MSPS Analog-to-Digital Converter, allowing for precise data acquisition from analog sensors.
  • Clock Management: A flexible clock control system includes an internal 16 MHz factory-trimmed RC and an optional external 4-26 MHz crystal oscillator, ensuring precise timing for all operations.
  • Packages: Available in an ultra-compact 48-pin UFQFPN package, which is ideal for space-constrained applications.

Additional Benefits:

The STM32F410CBU6 also supports ST's proprietary ART Accelerator™, which allows zero-wait-state execution from Flash memory, significantly increasing the microcontroller's performance. Additionally, the inclusion of an integrated memory protection unit (MPU) enhances the safety of applications by preventing unauthorized code execution from specific memory regions.

Developers can take advantage of the extensive STM32 ecosystem, including development boards, software tools, and a large community for support. STMicroelectronics also provides comprehensive development packages, including firmware libraries and example code, to speed up the product development process.

Whether you're designing an advanced motor control system, a compact drone, or a smart home device, the STM32F410CBU6 offers a scalable, high-performing, and energy-efficient microcontroller solution to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4623 $51.9345
36+ $2.8409 $102.2724
55+ $2.7521 $151.3655
76+ $2.6633 $202.4108
98+ $2.5746 $252.3108
130+ $2.3082 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess