EN
  • EN
  • DE
  • IT

STM32F401CBU6TR

Part No STM32F401CBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 966511-STM32F401CBU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F401CBU6TR CAD Model

Description

The STM32F401CBU6TR is a high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32F4 series, which is famous for its advanced ARM Cortex-M4 core with a floating-point unit (FPU). The STM32F401CBU6TR is designed to offer a balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at frequencies of up to 84 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications.
  • Package: Available in a compact 48-pin UFQFPN package, which is suitable for space-constrained applications.
  • Power Efficiency: Designed for energy-efficient operations, it includes multiple power-saving modes such as Sleep, Stop, and Standby.
  • Peripherals: A rich set of peripherals including I2C, SPI, USART, and USB 2.0 OTG, enabling easy integration with other components and systems.
  • ADCs: Features 12-bit analog-to-digital converters with up to 16 channels, providing precise sensing and measurement capabilities.
  • Timers: Advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug).
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications:

The STM32F401CBU6TR microcontroller is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Portable and wearable devices

With its robust architecture, comprehensive feature set, and STMicroelectronics' commitment to quality, the STM32F401CBU6TR is a reliable and cost-effective solution for your sophisticated design needs.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4119 $51.1785
36+ $2.7996 $100.7856
56+ $2.7121 $151.8776
77+ $2.6246 $202.0942
99+ $2.5371 $251.1729
132+ $2.2746 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess