EN
  • EN
  • DE

450BXC2R2MEFC8X11.5

Part No 450BXC2R2MEFC8X11.5
Manufacturer Rubycon
Catalog Custom Parts (0 - A)
Description Bxc 2, 2UF 450V 20% 8X11/3, 5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113403-450BXC2R2MEFC8X11.5
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 450BXC2R2MEFC8X11.5 CAD Model

Description

The 450BXC2R2MEFC8X11.5 is an aluminum electrolytic capacitor manufactured by Rubycon. It belongs to the BXC series, known for its low impedance and high ripple current capabilities. This capacitor is designed for demanding applications requiring stable performance and long life.

Applications

  • Switching power supplies: Used for filtering and energy storage in switching power supplies.
  • DC-DC converters: Provides stable voltage output in DC-DC converters.
  • Inverters: Filtering and smoothing inverters used for converting DC to AC.
  • Industrial equipment: Utilized in various industrial electronics, such as motor drives and control systems.
  • Automotive electronics: Found in automotive electronic control units (ECUs) and power management systems.

Features

  • Low impedance: Offers low impedance characteristics, minimizing energy loss and improving performance.
  • High ripple current capability: Designed to handle high ripple currents, making it suitable for demanding applications.
  • Long life: Provides a long operational lifespan, ensuring reliability.
  • High temperature rating: Operates effectively in high-temperature environments.
  • Compact size: Offers a compact size for space-constrained applications.

Benefits

  • Stable performance: Ensures stable voltage and current regulation in electronic circuits.
  • Extended lifespan: Long operational lifespan reduces the need for frequent replacements.
  • Improved efficiency: Low impedance minimizes energy loss and improves overall efficiency.
  • Reliable operation: Designed for robust performance in a variety of conditions.
  • Space-saving design: Compact size allows for integration in space-constrained applications.

Additional Details

The capacitor is rated for 450V with a capacitance of 2.2µF. The dimensions are 8mm in diameter and 11.5mm in height. The BXC series is specifically designed to minimize Equivalent Series Resistance (ESR), which is critical in high-frequency applications. The capacitor is ideal for filtering high-frequency noise and ripple in power electronic circuits. It also features high reliability with an extended operating temperature range. Due to its robust design, the capacitor is a suitable choice for high-power applications, where reliability is paramount. Its low ESR and high ripple current handling capabilities make it an excellent option for filtering and decoupling in switching power supplies, DC-DC converters, and other high-frequency applications.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0968 $50.3360
1,260+ $0.0794 $100.0440
1,950+ $0.0770 $150.1500
2,685+ $0.0745 $200.0325
3,475+ $0.0720 $250.2000
4,645+ $0.0646 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess