EN
  • EN
  • DE

STM32F378VCH6

Part No STM32F378VCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100UFBGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.65V ~ 1.95V
Data Converters A/D 16x12b, 21x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F378
Other Names 497-16752
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262925-STM32F378VCH6
Ultra Librarian 3D Model Ultra Librarian STM32F378VCH6 CAD Model

Description

STM32F378VCH6 Microcontroller - STMicroelectronics

The STM32F378VCH6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high-performance and energy-efficient operation for a wide range of applications. This MCU is part of the STM32F3 series, which is renowned for its exceptional processing capabilities and rich set of features tailored for embedded systems.

Core Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at a frequency of up to 72 MHz, enabling fast and efficient data processing.
  • Memory: Comes equipped with 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and algorithms.
  • Analog-to-Digital Converter (ADC): Features a 12-bit ADC with up to 25 channels and 5 MSPS, allowing precise measurement of analog signals.
  • Timers: Includes advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, facilitating a wide range of timing and control operations.
  • Communication Interfaces: Offers a variety of communication options including I2C, SPI, USART, CAN, and USB, ensuring flexible connectivity with other devices and peripherals.

Advanced Capabilities:

The STM32F378VCH6 integrates advanced features that make it suitable for complex and demanding applications:

  • Real-time performance is enhanced with an integrated Nested Vectored Interrupt Controller (NVIC), providing quick response to interrupts.
  • Energy efficiency is optimized through multiple power modes, including Sleep, Stop, and Standby modes, which help to minimize power consumption during idle times.
  • Debugging and development are supported by Serial Wire Debug (SWD) and JTAG interfaces, as well as a range of integrated software tools.

Applications:

The versatility of the STM32F378VCH6 makes it an ideal choice for various applications, such as:

  • Industrial control systems
  • Motor control
  • Medical devices
  • Consumer electronics
  • Sensing and monitoring systems

In conclusion, the STM32F378VCH6 from STMicroelectronics represents a powerful and flexible solution for developers looking to create sophisticated embedded systems with demanding performance requirements and tight power constraints.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess