EN
  • EN
  • DE

STM32F334R8T7

Part No STM32F334R8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 51
Family Name STM32F334
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18933, STM32F334R8T7-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852008-STM32F334R8T7
Ultra Librarian 3D Model Ultra Librarian STM32F334R8T7 CAD Model

Description

The STM32F334R8T7 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F3 series, designed with a focus on mixed-signal integration and system control. This microcontroller is particularly well-suited for applications requiring precise motor control, power management, and digital power conversion.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), operating at up to 72 MHz.
  • Memory: Features 64 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Digital Signal Processing: The integrated FPU and DSP instructions enhance the capability to handle advanced signal processing tasks.
  • Rich Peripherals: Includes a range of peripherals such as multiple timers, communication interfaces (I2C, SPI, USART), and analog components (ADCs, DACs).
  • High-Resolution Timer: A specialized high-resolution timer is designed for high-end power conversion applications such as digital switching power supplies and lighting systems.
  • Power Efficiency: Offers multiple power modes to optimize power consumption for various application scenarios.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and the STM32Cube ecosystem for a streamlined development process.

Applications:

The STM32F334R8T7 is versatile and can be used in a wide array of applications. Its precision and power make it ideal for:

  • Advanced motor control systems
  • Power inverters and converters
  • LED lighting solutions
  • Industrial automation and control
  • Consumer electronics

Package Information:

The microcontroller is housed in an LQFP64 package, which provides a balanced compromise between I/O pin count and compactness, making it suitable for space-constrained applications while still offering sufficient connectivity for complex tasks.

Conclusion:

With its powerful core, rich set of peripherals, and high-resolution timing capabilities, the STM32F334R8T7 from STMicroelectronics is an excellent choice for developers looking to create sophisticated control systems that require precision, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5423 $57.2538
13+ $7.8296 $101.7848
20+ $7.5849 $151.6980
28+ $7.3402 $205.5256
36+ $7.0955 $255.4380
48+ $6.3615 $305.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess