EN
  • EN
  • DE

STM32F303VEH7

Part No STM32F303VEH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16/32-BITS MICROS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 80K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Manufacturer Pack Quantity 2,496
MSL Level 3 (168 Hours)
Win Source Part Number 708447-STM32F303VEH7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F303VEH7 CAD Model

Description

STM32F303VEH7 Microcontroller - STMicroelectronics

The STM32F303VEH7 is a cutting-edge microcontroller from STMicroelectronics, renowned for its robust performance and versatility in a wide range of applications. This high-performance microcontroller is part of the STM32F3 series, which is built on the ARM Cortex-M4 core with FPU and DSP instructions, providing the perfect blend of power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4 with 72 MHz maximum frequency, equipped with a Floating Point Unit (FPU) and Digital Signal Processing (DSP).
  • Memory: 512 KB of Flash memory and 80 KB of SRAM, ensuring ample space for complex applications.
  • Rich Peripherals: A comprehensive set of peripherals including multiple timers, up to four USARTs, up to three SPIs, up to three I2Cs, CAN, and USB. It also features an integrated 12-bit ADC with up to 40 channels, alongside two DACs, making it ideal for sophisticated control systems.
  • Advanced I/Os: Up to 51 GPIOs with interrupt capability, providing flexible interface options with external components.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for streamlined development and troubleshooting.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to optimize energy consumption for battery-powered or energy-sensitive applications.

Applications:

The STM32F303VEH7 excels in a variety of applications, particularly those requiring precise motor control, advanced algorithms, and mixed-signal integration. It is widely used in industrial automation, home automation, medical devices, and complex sensor systems where accuracy and reliability are paramount.

Package and Quality:

The microcontroller is packaged in a 100-pin LQFP package, ensuring a compact footprint for space-constrained designs. It is designed to meet the highest quality standards, with a temperature range of -40°C to +85°C, making it suitable for demanding environments.

With its advanced architecture, rich set of peripherals, and power efficiency, the STM32F303VEH7 from STMicroelectronics is an excellent choice for designers looking to push the boundaries of microcontroller performance and functionality.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4774 $54.7740
23+ $4.4943 $103.3689
35+ $4.3539 $152.3865
48+ $4.2134 $202.2432
62+ $4.0730 $252.5260
83+ $3.6516 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess