EN
  • EN
  • DE
  • IT

STM32F303VEH6TR

Part No STM32F303VEH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F303
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262976-STM32F303VEH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F303VEH6TR CAD Model

Description

STM32F303VEH6TR Microcontroller

The STM32F303VEH6TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption, processing capabilities, and peripheral integration. This microcontroller is part of the STM32F3 series, which is known for its advanced digital and mixed-signal peripherals, making it an ideal choice for applications requiring complex and precise control functionalities.

At the heart of the STM32F303VEH6TR lies a 32-bit ARM Cortex-M4 core, featuring a floating-point unit (FPU) which enhances the processing of floating-point arithmetic, crucial for math-intensive applications. The core operates at a frequency of up to 72 MHz, providing the computational power necessary for complex tasks in real-time applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple 12-bit ADCs with up to 5 MSPS (mega-samples per second), DACs, general-purpose timers, and advanced-control timers, which can be used for a wide range of timing and control tasks. The inclusion of a real-time clock and multiple communication interfaces such as I2C, USART, SPI, and CAN ensures that the STM32F303VEH6TR can handle various communication protocols required in modern embedded systems.

The device also boasts a comprehensive set of power-saving modes, which enable the design of energy-efficient applications. It supports an operating voltage range from 2.0 to 3.6V, further enhancing its suitability for battery-operated devices.

With its 512 KB of flash memory and 80 KB of SRAM, the STM32F303VEH6TR provides ample storage for application code and data. The microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) which makes it suitable for space-constrained applications while still offering enough I/O pins for complex tasks.

For developers, STMicroelectronics provides extensive support in the form of software libraries, development tools, and a supportive community. The STM32F303VEH6TR is an excellent choice for applications in industrial control, motor drives, medical equipment, and consumer electronics where precision and reliability are paramount.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess