EN
  • EN
  • DE

RM44L920APGET

Part No RM44L920APGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793264-RM44L920APGET
Popularity Medium
Supply and Demand Status Limited
Family Name RM44L920
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM44L920APGET CAD Model

Description

Introducing the RM44L920APGET Microcontroller from Texas Instruments

The RM44L920APGET is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This microcontroller is part of TI's Hercules™ RM series, which is well-known for its safety features and robust performance, making it an ideal choice for critical systems in automotive and industrial applications.

At the heart of the RM44L920APGET is a powerful ARM Cortex-R4F CPU core, capable of running at speeds up to 220MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The MCU also features 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample storage and working memory for demanding applications.

One of the standout features of this MCU is its focus on safety. It includes built-in self-test hardware, error correction code (ECC) on both flash and RAM, and a wide range of diagnostics features. These safety features are designed to meet the stringent requirements of the IEC 61508 SIL-3 and ISO 26262 ASIL-D safety standards, which are critical for automotive safety-related systems.

The RM44L920APGET also boasts a rich set of peripherals, including multiple CAN interfaces, UARTs, SPI, and I2C modules, allowing for versatile connectivity options. Moreover, it comes with high-resolution PWMs and A/D converters, which are essential for precise control and measurement tasks in real-time systems.

For developers, TI provides comprehensive support through their software development kits (SDKs) and HALCoGen, a graphical user interface that generates driver and middleware code. This eases the development process and helps in rapid prototyping and deployment of applications.

Encased in a 144-pin LQFP (Low-Profile Quad Flat Package), the RM44L920APGET is designed for space-constrained applications, while also offering excellent thermal performance. Its wide operating temperature range ensures reliability across various environmental conditions.

In summary, the RM44L920APGET from Texas Instruments is a robust and reliable microcontroller that offers a perfect blend of performance, safety, and connectivity, making it an excellent choice for engineers and developers working on safety-critical automotive and industrial control systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $237.2564 $237.2564
2+ $212.7126 $425.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess