EN
  • EN
  • DE

STM32F217ZGT6

Part No STM32F217ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 212310-STM32F217ZGT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F217ZGT6 CAD Model

Description

STM32F217ZGT6 Microcontroller

The STM32F217ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best-in-class performance for embedded systems requiring high speed, rich connectivity, and low power consumption. This microcontroller is part of the STM32F2 series, which is renowned for its advanced architecture, peripherals, and system integration, making it an ideal choice for industrial, medical, and consumer applications.

At the heart of the STM32F217ZGT6 is a powerful ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz. This core provides the computational horsepower necessary for complex algorithms and control processes. The device comes with a substantial 1 MB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage.

Connectivity is a key feature of the STM32F217ZGT6, offering a range of interfaces such as USB OTG HS/FS, Ethernet, and CAN interfaces. Additionally, it supports several serial communication protocols, including I2C, SPI, USART, and more, making it incredibly versatile for communication-intensive tasks.

For developers looking to interface with a variety of peripherals, the STM32F217ZGT6 provides an extensive set of I/Os. It also includes advanced peripherals like 12-bit ADCs, 12-bit DACs, General Purpose Timers, and Advanced-control Timers, which are essential for analog tasks and precise timing operations. Moreover, the microcontroller features a True Random Number Generator (TRNG) and Crypto/hash processor, which are crucial for applications that require security features.

The STM32F217ZGT6 is designed with energy efficiency in mind, featuring multiple power-down modes to ensure minimal power consumption during idle or low-activity states. This makes it suitable for battery-operated devices where power management is critical.

STMicroelectronics provides comprehensive development tools for the STM32F217ZGT6, including software libraries, development boards, and integrated development environments (IDEs). This extensive support helps to accelerate development cycles and reduce time-to-market for products based on this powerful microcontroller.

In summary, the STM32F217ZGT6 microcontroller is a feature-rich and flexible solution that delivers the performance and connectivity required for demanding applications, while also maintaining efficient power management.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6560 $62.6240
8+ $12.8460 $102.7680
13+ $12.4445 $161.7785
17+ $12.0431 $204.7327
22+ $11.6417 $256.1174
29+ $10.4373 $302.6817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess