Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 150mV
Data Rate 2Mbps
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1067177-MAX3053ASA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3053ASA+ CAD Model

Description

Product Overview: MAX3053ASA+ from Maxim Integrated

The MAX3053ASA+ is a high-performance, stand-alone CAN (Controller Area Network) transceiver from Maxim Integrated that provides a robust interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to withstand the harsh conditions commonly found in industrial and automotive applications, ensuring reliable communication in environments with high electrical noise.

Key Features

  • High-Speed Operation: The MAX3053ASA+ is designed for high-speed CAN communication, supporting speeds up to 1Mbps.
  • Robust Protection: It offers protection against overvoltage, short circuits, and loss of ground. This ensures the transceiver's reliability and longevity even in the most demanding conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Wide Operating Voltage: The device operates from a 4.5V to 5.5V supply voltage, making it suitable for a variety of CAN bus systems.
  • Low-Power Mode: A low-current standby mode helps to reduce power consumption when the CAN bus is inactive.

Applications

  • Automotive networks
  • Industrial control systems
  • Medical equipment
  • Building automation

Package and Temperature Range

The MAX3053ASA+ comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It operates over the extended -40°C to +125°C temperature range, ensuring reliable performance in extreme conditions.

Reliability and Compliance

Maxim Integrated's commitment to quality means that the MAX3053ASA+ is designed to meet strict industry standards for CAN transceiver performance. It is fully compliant with the ISO 11898 standards, ensuring compatibility with other CAN devices and systems.

Overall, the MAX3053ASA+ from Maxim Integrated is a high-quality, reliable solution for CAN bus communication in a multitude of applications where durability and performance are critical.

You May Also Be Interested in

Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Lowest to $70.4000
ECAD model for MAX1480ECEPI
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8543 $55.4172
9+ $11.3676 $102.3084
14+ $11.0124 $154.1736
19+ $10.6571 $202.4849
25+ $10.3019 $257.5475
33+ $9.2362 $304.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention