Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 1261405-STM32F217IGT6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F217IG
Introduction Date November 25, 2010
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F217IGT6 CAD Model

Description

STM32F217IGT6 Microcontroller - STMicroelectronics

The STM32F217IGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance, while integrating a rich set of peripherals to enhance connectivity and control capabilities.

Core Features

  • Based on the advanced ARM Cortex-M3 processor, the STM32F217IGT6 operates at a frequency of up to 120 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • It features a large set of embedded memories with 1 MB of Flash memory and 128+4 KB of SRAM.
  • The device supports an extensive range of enhanced I/Os and peripherals, which are connected to two APB buses, two AHB buses, and a 32-bit multi-AHB bus matrix.

Connectivity and Communication

This microcontroller includes a variety of communication interfaces:

  • USB OTG (On-The-Go) with full-speed and high-speed capabilities.
  • Ethernet MAC 10/100 with IEEE 1588 v2 hardware support for precise time protocol, ideal for real-time applications.
  • Dual CAN (Controller Area Network) interfaces for robust communication in automotive and industrial environments.
  • Multiple serial interfaces including I2C, SPI, USART, and more.

Advanced Control and Security

The STM32F217IGT6 is well-suited for complex applications, offering:

  • Advanced control peripherals like motor control PWM timers for real-time control.
  • A True Random Number Generator (TRNG) for higher security applications.
  • Hardware encryption support including AES, HASH (MD5, SHA-1), and HMAC, enhancing security for connected devices.

Power Efficiency and Debugging

Efficiency is key in embedded design, and the STM32F217IGT6 provides:

  • Low-power modes to ensure power efficiency, including a Standby mode with RTC and backup registers and Stop mode that achieves power savings with fast wake-up times.
  • Comprehensive debug features with in-circuit debugging and programming support via SWD (Serial Wire Debug) and JTAG interfaces.

With its robust feature set, the STM32F217IGT6 is an ideal choice for applications requiring high performance, rich connectivity, and advanced security in sectors such as industrial control, medical electronics, and IoT devices.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4324 $64.8648
5+ $26.6113 $133.0565
8+ $25.7796 $206.2368
11+ $24.9480 $274.4280
14+ $24.1165 $337.6310
18+ $21.6217 $389.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 794 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention