EN
  • EN
  • DE

STM32F205VCT6TR

Part No STM32F205VCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F205
Other Names STM32F205VCT6TR,497-18770-1,497-18770-2,497-18770-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263018-STM32F205VCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205VCT6TR CAD Model

Description

STM32F205VCT6TR Microcontroller Overview

The STM32F205VCT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F2 series, known for its advanced architecture, peripherals, and features that cater to a wide range of applications. This product is built around an ARM Cortex-M3 processor core, which operates at a frequency of up to 120 MHz, delivering the computational power necessary for complex tasks in embedded systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data.
  • Connectivity: Offers a range of communication interfaces, including USB OTG, CAN, SPI, I2C, USART, and more, facilitating versatile connectivity options.
  • Performance: Features a single-cycle multiplication and hardware division, which enhances the arithmetic performance of the MCU.
  • Power Efficiency: Designed with ST's advanced 90 nm process technology, ensuring low-power operation and reduced power consumption.
  • Analog: Comes with 12-bit ADCs, DACs, and multiple general-purpose timers for a variety of analog interfacing and timing requirements.

Advanced Peripherals and Integration

The STM32F205VCT6TR MCU integrates advanced peripherals, such as a real-time clock, independent watchdogs, and a SysTick timer, which contribute to the reliability and robustness of the system design. The device also supports an Ethernet MAC, providing the necessary hardware for networked applications.

Flexible Power Management

With its dynamic voltage scaling and flexible power-saving modes, including Stop, Standby, and Sleep modes, the STM32F205VCT6TR allows for optimized power management, making it ideal for battery-operated and power-sensitive applications.

Package and Temperature Range

The MCU is available in a 100-pin LQFP package, which is suitable for space-constrained applications. It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

Due to its high performance and rich set of features, the STM32F205VCT6TR is an excellent choice for applications such as motor control, industrial automation, medical equipment, and consumer electronics.

Overall, the STM32F205VCT6TR from STMicroelectronics is a versatile and powerful microcontroller that provides a balance of performance, power efficiency, and advanced features for demanding embedded applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3985 $55.1955
7+ $15.0962 $105.6734
11+ $14.6244 $160.8684
15+ $14.1527 $212.2905
19+ $13.6809 $259.9371
25+ $12.2657 $306.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess