EN
  • EN
  • DE

STM32F205RET7

Part No STM32F205RET7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F2
Package Tray
Number of I/O 51
Family Name STM32F205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18922, STM32F205RET7-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852913-STM32F205RET7
Ultra Librarian 3D Model Ultra Librarian STM32F205RET7 CAD Model

Description

The STM32F205RET7 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F2 series, designed for various applications that require a balance between performance, power efficiency, and cost. Built on the advanced ARM Cortex-M3 processor, this microcontroller operates at a frequency of up to 120 MHz, providing the computational power necessary for complex tasks in embedded systems.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, it offers ample space for program storage and efficient data handling.
  • Performance: High-performance architecture with a single-cycle multiplication and hardware division, delivering 1.25 DMIPS/MHz (Dhrystone 2.1).
  • Connectivity: A rich set of I/Os and peripherals, including USART, SPI, I2C, USB OTG, and CAN interfaces for versatile connectivity options.
  • ADC: Features a 12-bit, 2.4 MSPS analog-to-digital converter with up to 16 channels for accurate sensor readings and analog data processing.
  • Timers: Advanced-control timers, general-purpose timers, basic timers, and a real-time clock for precise event management and timekeeping.
  • Power Efficiency: Offers several power-saving modes, including Stop and Standby modes, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications:

The STM32F205RET7 is ideal for a wide range of applications, such as industrial control systems, medical equipment, consumer electronics, and IoT devices, where reliability, processing power, and low power consumption are critical. Its advanced peripherals and connectivity options also make it a great choice for applications requiring high-speed communication and real-time data processing.

Development Support:

STMicroelectronics provides comprehensive development support for the STM32F205RET7, including software libraries, development kits, and the STM32Cube ecosystem. This support helps to accelerate the development process and reduce time-to-market for products built around this versatile microcontroller.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7594 $56.2782
7+ $15.3923 $107.7461
11+ $14.9113 $164.0243
14+ $14.4303 $202.0242
18+ $13.9493 $251.0874
24+ $12.5063 $300.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess