EN
  • EN
  • DE

STM32F103VDT6

Part No STM32F103VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031289-STM32F103VDT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VDT6 CAD Model

Description

STM32F103VDT6 Microcontroller

The STM32F103VDT6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. This 32-bit microcontroller is designed to offer the best balance between performance, power consumption, and cost, making it a popular choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU with a frequency of up to 72 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1).
  • Memory: 384 KB of Flash memory and 64 KB of SRAM provide ample storage for complex applications and algorithms.
  • I/O Ports: Up to 80 fast I/O ports with different voltage ranges, providing flexibility for interfacing with various peripherals.
  • Connectivity: Includes communication interfaces such as SPI, I2C, USARTs, USB, and CAN, facilitating easy integration into different systems.
  • 12-bit ADCs: Dual 12-bit analog-to-digital converters enable precise measurement of analog signals, essential for sensor-based applications.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, for a wide range of timing and control operations.
  • Debugging: Embedded in-circuit debugging and programming via JTAG/SWD interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Features low-power modes like Sleep, Stop, and Standby to ensure power efficiency for battery-operated devices.

Applications

The versatility of the STM32F103VDT6 allows it to be used in a variety of applications, including:

  • Motor drive and application control
  • Medical and handheld equipment
  • PC peripherals, gaming, and GPS platforms
  • Industrial applications, PLCs, inverters, printers, and scanners
  • Alarm systems, video intercom, and HVAC

With its advanced architecture, robust set of features, and extensive development ecosystem, the STM32F103VDT6 is an ideal choice for designers looking for a microcontroller that delivers high performance with great efficiency and flexibility.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0073 $56.0511
16+ $6.5701 $105.1216
24+ $6.3648 $152.7552
33+ $6.1595 $203.2635
42+ $5.9541 $250.0722
57+ $5.3382 $304.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess