EN
  • EN
  • DE
  • IT

STM32F103S6T7

Part No STM32F103S6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194451-STM32F103S6T7
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian STM32F103S6T7 CAD Model

Description

STM32F103S6T7 Microcontroller - STMicroelectronics

The STM32F103S6T7 microcontroller by STMicroelectronics is a member of the STM32F1 series of high-performance ARM Cortex-M3 based microcontrollers. This device is designed to offer a balanced combination of computing performance, power efficiency, and peripheral integration, making it suitable for a wide range of applications in the industrial, medical, and consumer markets.

At the heart of the STM32F103S6T7 is a 32-bit ARM Cortex-M3 CPU core, which operates at a frequency of up to 72 MHz. This core is known for its excellent interrupt handling capabilities, reduced cycle times, and efficient control operations, making it ideal for tasks that require quick response times and high-speed processing.

The microcontroller comes with 32 KB of on-chip Flash memory, providing ample space for storing application code and data. Additionally, it is equipped with 6 KB of SRAM, ensuring smooth operation and sufficient memory for runtime data handling. The STM32F103S6T7 also features a range of peripherals, including multiple timers, communication interfaces such as USART, SPI, and I2C, as well as analog peripherals like ADCs and DACs.

One of the key advantages of the STM32F103S6T7 is its power efficiency. The device supports multiple power modes, allowing developers to balance performance and power consumption according to the needs of their applications. Whether running at full speed or in low-power mode, the STM32F103S6T7 is designed to optimize energy usage.

For connectivity, the STM32F103S6T7 provides a USB 2.0 full-speed interface, which can be used for communication with other devices, as well as for firmware updates. The microcontroller also includes a CAN interface for automotive and industrial networking applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development boards, software libraries, and the STM32Cube software development platform. This ecosystem simplifies the development process and helps reduce time to market for products built around the STM32F103S6T7.

In summary, the STM32F103S6T7 microcontroller is a versatile and reliable choice for a variety of applications requiring a high-performance, energy-efficient MCU with a robust set of peripherals and connectivity options.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess