EN
  • EN
  • DE

STM32F103RGT6TR

Part No STM32F103RGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32F103
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807498-STM32F103RGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103RGT6TR CAD Model

Description

STM32F103RGT6TR Microcontroller - STMicroelectronics

The STM32F103RGT6TR from STMicroelectronics is a robust and high-performance microcontroller that belongs to the STM32F1 series, built around the ARM Cortex-M3 processor. This microcontroller is designed to offer the best balance between performance, power consumption, and cost, making it a go-to choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

With a maximum CPU frequency of 72 MHz, the STM32F103RGT6TR provides the computational power needed for complex tasks, while still maintaining a high degree of energy efficiency. The device comes with a rich set of peripherals, including multiple timers, up to 37 GPIOs, 12-bit ADCs, DACs, PWM channels, and communication interfaces such as I2C, SPI, and USART, which allow for versatile connectivity and control options.

Key features of the STM32F103RGT6TR include:

  • 64 KB of RAM and 1 MB of Flash memory for storage and data management.
  • Advanced connectivity options with USB 2.0 full-speed compatible interface and CAN bus.
  • Low power consumption modes including Sleep, Stop, and Standby for energy-saving operations.
  • Debugging and programming capabilities via JTAG/SWD interfaces, facilitating development and troubleshooting.
  • An extensive interrupt and DMA request handling system, which ensures high throughput and real-time performance.

The STM32F103RGT6TR operates across a wide voltage range from 2.0 to 3.6 volts and is available in a 64-pin LQFP package. Its temperature range from -40°C to +85°C guarantees reliable operation even in harsh environmental conditions. Additionally, it is fully supported by the STMicroelectronics software development ecosystem, including the STM32Cube software suite and the HAL library, which provides a collection of hardware abstraction layers for streamlined application development.

Whether you're developing an intricate industrial system or a sophisticated consumer gadget, the STM32F103RGT6TR microcontroller offers the perfect blend of features, performance, and reliability to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5223 $54.0892
8+ $12.6664 $101.3312
13+ $12.2385 $159.1005
18+ $11.3827 $204.8886
23+ $10.9547 $251.9581
29+ $10.5268 $305.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess