EN
  • EN
  • DE

STM32F103R6H6BTR

Part No STM32F103R6H6BTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708384-STM32F103R6H6BTR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103R6H6BTR CAD Model

Description

STM32F103R6H6BTR Microcontroller

The STM32F103R6H6BTR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This microcontroller is part of the STM32F1 series, which is renowned for its efficient operation and suitability for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

The STM32F103R6H6BTR operates at a frequency of up to 72 MHz, providing the computational bandwidth to handle complex tasks and algorithms. It comes with 32 KB of Flash memory and 10 KB of SRAM, ensuring sufficient space for application code and data storage. The device also features a range of peripherals, including multiple timers, communication interfaces such as I2C, SPI, and USART, and 12-bit ADCs, making it a versatile choice for interfacing with various sensors and devices.

One of the standout features of this microcontroller is its robust design, which includes a -40 to +85°C operating temperature range, making it suitable for demanding environments. Additionally, it comes in an LQFP64 package, which offers a compact footprint while still providing ample I/O options for complex designs.

The STM32F103R6H6BTR also supports various power-saving modes, such as Sleep, Stop, and Standby, allowing for efficient power management in battery-operated devices. This feature, combined with its low-power voltage regulator and oscillator startup times, makes it an excellent choice for portable and power-sensitive applications.

STMicroelectronics provides comprehensive support for the STM32F103R6H6BTR, including a wide range of development tools, software libraries, and example code. This support helps to accelerate development times and reduce time-to-market for products utilizing this microcontroller.

In summary, the STM32F103R6H6BTR by STMicroelectronics is a powerful, versatile, and reliable microcontroller that offers an ideal solution for a multitude of embedded applications requiring efficient processing capabilities, a rich set of peripherals, and effective power management.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $2.7628

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess