Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 031276-STM32F103CBU6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103CB
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103CBU6TR CAD Model

Description

The STM32F103CBU6TR microcontroller, part of the STM32F1 series from STMicroelectronics, is a high-performance ARM Cortex-M3 based microcontroller that offers a balanced blend of computing power, I/O capabilities, and energy efficiency. This makes it a versatile choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 72 MHz, provides high computational performance while maintaining energy efficiency.
  • Memory: Equipped with 128 KB of Flash memory and 20 KB of SRAM, this microcontroller can handle complex applications and data-intensive tasks.
  • I/O Ports: A rich set of I/O options including GPIOs, ADCs, DACs, USARTs, SPIs, and I2Cs, allow for flexible peripheral integration and communication.
  • Power Efficiency: Features low power modes such as Sleep, Stop, and Standby, which are essential for battery-powered and energy-sensitive applications.
  • Debugging and Programming: Supports JTAG/SWD interfaces for easy debugging and programming.
  • Package: Available in a 48-pin UFQFPN package that is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability across various environments.
  • Connectivity: Offers USB 2.0 full-speed interface and CAN bus for robust communication options.

Applications

The STM32F103CBU6TR microcontroller is designed to cater to a diverse set of applications due to its robust feature set. Some of the typical applications include:

  • Industrial automation and control systems
  • Medical devices such as portable health monitors
  • Consumer electronics like gaming controllers
  • Home automation and smart home devices
  • Automotive applications, including in-vehicle infotainment systems

With its balance of performance, peripheral integration, and power efficiency, the STM32F103CBU6TR from STMicroelectronics is an excellent choice for designers looking to leverage a reliable and powerful microcontroller for their next project.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5410 $52.7870
15+ $7.0637 $105.9555
22+ $6.8250 $150.1500
32+ $6.3478 $203.1296
41+ $6.1091 $250.4731
52+ $5.8705 $305.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,930 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention