Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA128L-8MURDKRINACTIVE,ATMEGA128L-8MURTR,1611-ATMEGA128L-8MURTR,ATMEGA128L-8MUR-ND,1611-ATMEGA128L-8MURCT,1611-ATMEGA128L-8MURDKR-ND,ATMEGA128L-8MURCT,ATMEGA128L8MUR,1611-ATMEGA128L-8MURTR-ND,1611-ATMEGA128L-8MURTRINACTIVE,1611-ATMEGA128L-8MURDKR,ATMEGA128L-8MURDKR
Standard Package 4,000
Win Source Part Number 1322686-ATMEGA128L-8MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA128L-8MUR CAD Model

Description

Product Overview: ATMEGA128L-8MUR from Microchip Technology

The ATMEGA128L-8MUR is a low-power, high-performance Microchip microcontroller featuring the advanced RISC architecture. As part of the popular AVR® family, this MCU is designed for efficient operation at lower voltages, making it ideal for battery-operated and power-sensitive applications.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA128L-8MUR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It boasts 128KB of In-System Self-Programmable Flash, 4KB EEPROM, and 4KB SRAM, offering ample space for complex applications and data storage.
  • Speed: This MCU operates at a frequency of up to 8MHz and can be powered at a voltage range of 2.7V to 5.5V, suitable for varying operational environments.
  • Low Power Consumption: Designed for power-sensitive applications, the ATMEGA128L-8MUR includes a variety of power-saving modes, making it an excellent choice for portable devices.
  • I/O and Package: It comes with 53 programmable I/O lines, 32 general-purpose working registers, real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, and a serial programmable USART, all encapsulated in a 64-lead MLF package.
  • Peripheral Features: Two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, real-time counter with separate oscillator, four PWM channels, and six sleep modes for power reduction.

Applications:

The ATMEGA128L-8MUR microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Portable devices
  • Power tools
  • Battery applications
  • Industrial control systems
  • Medical devices
  • Automotive control systems
  • Smart sensors and instrumentation

Conclusion:

Overall, the ATMEGA128L-8MUR from Microchip Technology stands out for its balance of power efficiency and computational capability. It is an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining low power consumption in a compact package.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7431 $68.2293
7+ $18.6610 $130.6270
11+ $18.0778 $198.8558
15+ $17.4946 $262.4190
20+ $16.9114 $338.2280
26+ $15.1620 $394.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention