EN
  • EN
  • DE

STM32F103C6T6

Part No STM32F103C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, ARM-based 32-bit MCU with Flash, USB, CAN, seven 16-bit timers, two ADCs and nine communication interfaces | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 10K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number STM32F103
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1261391-STM32F103C6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103C6T6 CAD Model

Description

The STM32F103C6T6 is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics. This microcontroller is part of the STM32F1 series, designed for a wide range of applications including motor drives, industrial applications, medical equipment, and consumer electronics.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU with a frequency of up to 72 MHz.
  • Memory: 32KB of Flash memory and 10KB of SRAM provide ample space for complex applications.
  • I/O Ports: Multiple I/O ports with 5V tolerant capability, ensuring compatibility with a broad range of peripherals.
  • Connectivity: Includes interfaces such as I2C, SPI, and USARTs, which allow for easy integration with external devices.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs) for accurate sensor readings and analog interfacing.
  • Debugging: Integrated debug mode via Serial Wire Debug (SWD) & JTAG interfaces.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle timing-related tasks.
  • Power Efficiency: Features low power modes such as Sleep, Stop, and Standby to ensure power-saving operation.
  • Package: Available in a 48-pin LQFP package, suitable for space-constrained applications.

Applications

The versatility of the STM32F103C6T6 allows it to be used in a wide array of applications. Its robust architecture and rich set of peripherals make it ideal for:

  • Industrial control systems
  • Motor control systems
  • Medical devices
  • Home automation
  • Consumer electronics

Support and Resources

STMicroelectronics provides extensive support for the STM32F103C6T6 microcontroller, including comprehensive technical documentation, development tools, and software libraries. Developers can take advantage of the STM32Cube ecosystem for software development, which includes HAL libraries, middleware, and examples to accelerate the development process.

For those looking to get started quickly, a variety of development boards and starter kits are available, which provide a hands-on approach to learning and prototyping with the STM32F103C6T6.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess