EN
  • EN
  • DE
  • IT

STM32F101ZFT6

Part No STM32F101ZFT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / MCU 32-bit ARM Cortex M3 RISC 768KB Flash 2.5V/3.3V 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 795696-STM32F101ZFT6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F101ZF
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin Malta, Philippines, Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM32F101ZFT6 CAD Model

Description

The STM32F101ZFT6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, renowned for its remarkable balance of power efficiency and computing capability. This particular MCU is part of the STM32F1 series, which is designed to offer a scalable and flexible solution for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 36 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: Comes with 512 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Features up to 80 fast I/O ports, all of which are 5V-tolerant, ensuring compatibility with a wide range of peripheral devices.
  • ADCs: Includes three 12-bit analog-to-digital converters, with up to 21 channels, providing accurate measurement capabilities for sensor interfacing.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging purposes.
  • Connectivity: Offers several communication interfaces, including up to 2 x I2C, 3 x USARTs, 2 x SPIs, and CAN interface, allowing for versatile peripheral connections.
  • Timers: Equipped with multiple timers, including general-purpose and advanced-control timers, for precise timing and control operations.
  • Power Efficiency: Features a low-power voltage regulator and three power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption for battery-powered applications.
  • Package: Available in a LQFP144 package, providing a compact footprint for space-constrained applications.

Applications:

The versatile feature set of the STM32F101ZFT6 makes it ideal for a wide array of applications, such as industrial control systems, medical devices, automotive electronics, and consumer products. Its robust design and comprehensive development ecosystem ensure a smooth development process, from prototyping to production.

Support and Resources:

STMicroelectronics provides extensive support for the STM32F101ZFT6, including development tools, software libraries, and documentation to assist developers in accelerating their product development cycles. The STM32Cube software suite, which includes HAL and LL APIs, aids in the seamless integration of this microcontroller into any project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess