STM32F101RET6TR Microcontroller - STMicroelectronics
The STM32F101RET6TR from STMicroelectronics is a robust microcontroller that belongs to the STM32 F1 series of microcontrollers based on the high-performance ARM Cortex-M3 32-bit RISC core. This microcontroller is designed to offer the perfect balance between performance, power consumption, and cost, making it a popular choice for a wide range of applications.
Key Features:
- Core: ARM Cortex-M3 processor, which operates at a frequency of up to 36 MHz.
- Memory: Comes equipped with 512 Kbytes of flash memory and 64 Kbytes of SRAM, providing ample space for complex applications.
- Connectivity: Offers multiple communication interfaces, including I2C, SPI, USARTs, and CAN, which allow for easy integration into various systems.
- Timers: Features advanced control timers, general-purpose timers, and a real-time clock for versatile timing and control operations.
- Analog: Includes 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise analog signal management.
- Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full access to the microcontroller for easy debugging and programming.
- Power Efficiency: Designed with power-saving modes such as Sleep, Stop, and Standby to ensure energy-efficient operation.
- Package: Available in an LQFP64 package, which is suitable for space-constrained applications.
- Temperature Range: Operational over an industrial temperature range from -40°C to +85°C, ensuring reliability in extreme conditions.
The STM32F101RET6TR microcontroller is ideal for applications that require high computational performance and low power consumption. It is widely used in industrial control systems, medical devices, automotive applications, and complex embedded systems. With its extensive set of peripherals and I/Os, developers can create highly integrated and flexible designs.
STMicroelectronics provides comprehensive software support for the STM32F101RET6TR, including standard peripheral libraries and the STM32Cube ecosystem, which helps to reduce development time and cost. This microcontroller is also part of STMicroelectronics' 10-year longevity program, ensuring long-term availability and support for industrial-grade projects.