EN
  • EN
  • DE

STM32F101C8T6

Part No STM32F101C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 031259-STM32F101C8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F101C8
Introduction Date July 20, 2007
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F101C8T6 CAD Model

Description

STM32F101C8T6 Microcontroller - STMicroelectronics

The STM32F101C8T6 is a high-performance microcontroller from STMicroelectronics that integrates the ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency, which offers a blend of efficiency and power-saving features. This microcontroller is part of STMicroelectronics' STM32F1 series, designed for a wide range of applications including motor drives, industrial application, medical equipment, and consumer products.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture
  • Operating Frequency: Up to 36 MHz
  • Flash Memory: 64 KB
  • SRAM: 20 KB
  • Supply Voltage: 2.0 to 3.6 V
  • I/O Pins: 37 GPIOs with various peripheral functions
  • Communication Interfaces: 2 x I2C, 3 x USARTs, 2 x SPIs, and CAN interface
  • Timers: Three 16-bit timers and one 16-bit PWM timer
  • Analog: 2 x 12-bit ADCs with 10 channels
  • Debugging: Serial Wire Debug (SWD) & JTAG interfaces

Performance and Power Efficiency

The STM32F101C8T6 microcontroller is designed to offer the perfect balance between performance and power consumption. The Cortex-M3 core provides the efficiency required for complex algorithms and control processes, while a variety of power-saving modes enable the reduction of power consumption during idle or low-activity periods.

Flexibility and Connectivity

With a broad set of peripherals, the STM32F101C8T6 is highly flexible and can cater to a diverse range of application requirements. Its multiple communication interfaces allow for easy integration into different system architectures, ensuring seamless data exchange and connectivity.

Robust Design and Reliability

STMicroelectronics ensures that its microcontrollers are designed to meet the rigorous demands of industrial applications. The STM32F101C8T6 is no exception, with features like an extended temperature range and a robust design that can withstand challenging environments.

Overall, the STM32F101C8T6 microcontroller from STMicroelectronics represents a reliable and cost-effective solution for designers who require a high-performance MCU with a rich set of features and peripherals to bring their innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1133 $53.4729
30+ $3.3750 $101.2500
46+ $3.2695 $150.3970
64+ $3.1641 $202.5024
82+ $3.0586 $250.8052
110+ $2.7422 $301.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess