EN
  • EN
  • DE

STM32F078RBH6TR

Part No STM32F078RBH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64UFBGA  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA
Supplier Device Package 64-UFBGA (5x5)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263131-STM32F078RBH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F078RBH6TR CAD Model

Description

STM32F078RBH6TR Microcontroller from STMicroelectronics

The STM32F078RBH6TR is a high-performance microcontroller unit (MCU) that belongs to the STM32F0 series, designed and manufactured by STMicroelectronics. This advanced MCU is based on the ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. The STM32F078RBH6TR is tailored for cost-sensitive applications that require a balanced blend of power efficiency and performance.

With a robust set of features, the STM32F078RBH6TR is ideal for a wide range of applications, including industrial controls, consumer electronics, home automation, and medical devices. The microcontroller offers a memory configuration of 128 KB of flash memory and 20 KB of SRAM, providing ample space for complex applications and software stacks.

The STM32F078RBH6TR boasts multiple communication interfaces, enhancing its connectivity capabilities. It includes USART, SPI, I2C, and CAN interfaces, which allow for seamless integration with peripheral devices and other microcontrollers. Additionally, it features a USB 2.0 Full-Speed interface with a battery charger detection capability, making it suitable for portable devices.

For robust and reliable operation, the STM32F078RBH6TR is equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels, as well as two 12-bit digital-to-analog converters (DACs). The MCU also features multiple timers, including a basic timer, general-purpose timers, and advanced-control timers, which can be used for a variety of timing and control tasks.

Security and system integrity are paramount in modern electronics, and the STM32F078RBH6TR addresses these concerns with a range of features, including a hardware CRC calculation unit and a unique device serial number for identification purposes. The MCU also supports an external clock source, an internal 8 MHz factory-trimmed RC oscillator, and an internal 40 kHz low-power RC oscillator, providing flexible clocking options to optimize power consumption for various application scenarios.

The STM32F078RBH6TR is available in a 64-pin LQFP package and is part of the tape and reel packaging option, denoted by the 'TR' suffix, making it suitable for high-volume production. Its temperature range, from -40°C to +85°C, ensures reliable operation across diverse environmental conditions.

In summary, the STM32F078RBH6TR from STMicroelectronics is a feature-rich and versatile microcontroller that delivers the perfect balance of performance, power efficiency, and connectivity for a plethora of embedded applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess