EN
  • EN
  • DE

STM32F072CBY6TR

Part No STM32F072CBY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 10x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-WLCSP
Win Source Part Number 1103250-STM32F072CBY6TR
Family Name STM32F072CB
Introduction Date January 13, 2014
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2032
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F072CBY6TR CAD Model

Description

STM32F072CBY6TR Microcontroller

The STM32F072CBY6TR from STMicroelectronics is a high-performance microcontroller that is part of the STM32F0 series, designed with an ARM Cortex-M0 core. This advanced microcontroller is tailored for cost-sensitive applications that require flexibility, enhanced features, and a robust design to operate in challenging environments.

Key Features

  • Core: ARM Cortex-M0 processor, which can run at up to 48 MHz, providing a balance between performance and power consumption.
  • Memory: Comes equipped with 128 KB of Flash memory and 16 KB of SRAM, allowing for efficient program and data storage.
  • Package: Available in a 32-pin UFQFPN package, offering a compact footprint for space-constrained applications.
  • I/O Ports: Features up to 28 I/O ports, each with interrupt capability, which can be remapped to 16 external interrupt vectors.
  • Connectivity: Provides a range of communication interfaces, including I2C, SPI, USART, and USB 2.0 Full Speed, facilitating versatile peripheral connections.
  • ADC: An integrated 12-bit analog-to-digital converter with up to 16 channels enables precise measurement of analog signals.
  • Timers: Multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, support complex timing and control operations.
  • Power Efficiency: Designed for low power operation with several power-saving modes, including Sleep, Stop, and Standby modes.
  • Robustness: Offers a wide operating temperature range and is designed to meet or exceed the demanding specifications of industrial applications.
  • Supply Voltage: Operates with a supply voltage range from 2.0 to 3.6 V, suitable for battery-powered and energy-efficient designs.

Applications

The STM32F072CBY6TR is ideal for a broad range of applications, such as consumer electronics, home appliances, industrial automation, and control systems. Its rich set of peripherals and low-power capabilities make it well-suited for sensor hubs, user interfaces, and small actuators.

Ordering Information

Product number STM32F072CBY6TR is available in tape and reel packaging, which facilitates automated assembly processes for high-volume production. Its temperature grade and long-term availability make it a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4991 $52.4937
17+ $6.1532 $104.6044
26+ $5.9609 $154.9834
35+ $5.7686 $201.9010
45+ $5.5763 $250.9335
61+ $4.9994 $304.9634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,027 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess