EN
  • EN
  • DE
  • IT

STM32F072CBY6

Part No STM32F072CBY6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 10x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-WLCSP
Win Source Part Number 088213-STM32F072CBY6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F072CBY6 CAD Model

Description

STM32F072CBY6 Microcontroller Overview

The STM32F072CBY6 is a high-performance, low-power 32-bit microcontroller from STMicroelectronics, which is part of their extensive STM32 F0 series. This microcontroller is based on the ARM Cortex-M0 processor and is designed to offer an optimal balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, particularly those in the industrial, consumer, and medical sectors.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: This device comes with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: It features a rich set of peripherals for connectivity, including USB 2.0, CAN, I2C, USARTs, SPIs, and HDMI CEC.
  • Timers: Multiple timers including a range of general-purpose timers, a SysTick timer, and advanced-control timers for PWM generation.
  • ADC: The STM32F072CBY6 is equipped with a 12-bit Analog-to-Digital Converter with up to 16 channels, providing precise measurements for analog sensors.
  • Power Efficiency: It has various power-saving modes, which include a low-power run mode, sleep mode, and standby mode to ensure efficient power management.
  • Package: The microcontroller is available in a 48-pin chip-scale package, which allows for space-saving PCB designs.
  • Operating Voltage: It operates within a voltage range of 2.0 to 3.6 V, fitting a wide range of power supply conditions.

Applications

The versatility of the STM32F072CBY6 makes it suitable for a diverse set of applications. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Medical devices
  • Smart sensors and IoT devices
  • Power management systems

STMicroelectronics provides comprehensive software support for the STM32F072CBY6, including the STM32Cube software development kit, which contains drivers, middleware, and example code to help accelerate the development process. Additionally, this microcontroller is supported by a wide array of development tools, including integrated development environments (IDEs) and hardware development kits, to streamline the design and prototyping phases.

Whether you're designing a complex industrial system or a simple consumer gadget, the STM32F072CBY6 offers a robust and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4002 $52.8024
28+ $3.6105 $101.0940
43+ $3.4976 $150.3968
60+ $3.3848 $203.0880
77+ $3.2720 $251.9440
103+ $2.9335 $302.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,027 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess