EN
  • EN
  • DE

STM32F051K6U6

Part No STM32F051K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray / IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 031249-STM32F051K6U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F051K6
Introduction Date April 05, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F051K6U6 CAD Model

Description

The STM32F051K6U6 is a high-performance microcontroller that comes from the reputable family of STM32 microcontrollers designed and manufactured by STMicroelectronics. This microcontroller is built on a 32-bit ARM Cortex-M0 CPU and is well-suited for a wide range of applications, particularly in the industrial, consumer, and appliance markets.

Key Features

  • CPU: 32-bit ARM Cortex-M0 running at up to 48 MHz
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM
  • Supply Voltage: 2.4 V to 3.6 V operation
  • I/O Pins: Up to 28 I/Os with interrupt capability
  • Communication Interfaces: I2C, SPI, and USART interfaces
  • Timers: Multiple 16-bit timers, including one PWM timer for motor control
  • Analog: Up to 10 ADC channels and 1 DAC channel
  • Clock Management: Internal 8 MHz factory-trimmed RC, internal 40 kHz RC, and external crystal oscillator support
  • Debugging: Serial wire debug (SWD) & system configuration controller

Advanced Peripherals

The STM32F051K6U6 includes an array of advanced peripherals that facilitate complex functions and enhance the microcontroller's capabilities. These peripherals include an advanced-control PWM timer for motor control, a real-time clock, and a set of watchdog timers to ensure the system's reliability and safety.

Energy Efficiency

Designed with energy efficiency in mind, the STM32F051K6U6 features low-power modes such as Sleep, Stop, and Standby that help to minimize the power consumption in idle or low-activity states, making it an ideal choice for battery-powered and power-sensitive applications.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F051K6U6 with software libraries, development boards, and a range of integrated development environments (IDEs). This support ensures a smooth development process from prototype to production.

Applications

The versatility of the STM32F051K6U6 allows for its use across various applications such as motor control, industrial automation, consumer electronics, power management systems, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3122 $50.8684
53+ $1.8972 $100.5516
82+ $1.8379 $150.7078
113+ $1.7786 $200.9818
146+ $1.7193 $251.0178
195+ $1.5415 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess