Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 795689-STM32F050K4U6A
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F050K4
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM32F050K4U6A CAD Model

Description

The STM32F050K4U6A is a high-performance microcontroller unit (MCU) from the STM32 32-bit ARM Cortex-M0 microcontroller series, manufactured by STMicroelectronics. This MCU is designed to offer the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications in sectors such as industrial control, consumer electronics, and Internet of Things (IoT).

Key Features

  • Core: ARM® Cortex®-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM.
  • Communication Interfaces: I2C, SPI, and USART interfaces which support a range of communication protocols.
  • 14 I/O ports with various functionalities including EXTI line detection, which provide versatility in peripheral connection.
  • 12-bit, 1.0 μs ADC (Analog-to-Digital Converter) with up to 9 channels, allowing for accurate analog signal measurement.
  • Operating Voltage: 2.4 V to 3.6 V, which ensures compatibility with a variety of power sources and systems.
  • Low Power Modes: Several power-saving modes to ensure efficient energy consumption.
  • 7-channel DMA controller, which enhances overall performance by offloading data transfer tasks from the CPU.
  • Temperature range: -40°C to 85°C, suitable for harsh environmental conditions.
  • Package: UFQFPN20, which is a space-saving package that does not compromise on functionality.

Applications

The versatility of the STM32F050K4U6A makes it suitable for a wide array of applications, including:

  • Smart sensors and general-purpose embedded systems.
  • Home automation and smart home devices.
  • Personal medical devices and fitness trackers.
  • Small appliances and consumer electronics.
  • Industrial automation systems.

With its robust design and comprehensive feature set, the STM32F050K4U6A MCU provides a scalable, cost-effective, and energy-efficient solution for both simple and complex applications. STMicroelectronics provides extensive support for the STM32 series, including software libraries and development tools, to streamline the product development process.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2987 $68.9610
70+ $1.8862 $132.0340
110+ $1.8273 $201.0030
150+ $1.7684 $265.2600
190+ $1.7093 $324.7670
255+ $1.5326 $390.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention