EN
  • EN
  • DE

STM32F031K6U7TR

Part No STM32F031K6U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
Standard Package 3,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263118-STM32F031K6U7TR
Ultra Librarian 3D Model Ultra Librarian STM32F031K6U7TR CAD Model

Description

The STM32F031K6U7TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, versatility, and energy efficiency. This MCU is part of the STM32F0 series, which is designed to offer cost-effective solutions for a wide range of applications.

Key Features

  • Core: ARM® Cortex®-M0 processor, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for complex applications.
  • I/Os: Up to 28 I/O ports with various configuration options including support for digital, analog, and alternate functions.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 10 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: Includes I2C, USART, SPI, and CAN interfaces for flexible communication options.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for a wide range of timing and control tasks.
  • Power Efficiency: Very low power consumption modes including Stop and Standby modes for energy-sensitive applications.
  • Debugging: Integrated debugging and programming features via SWD (Serial Wire Debug).
  • Package: Available in UFQFPN32 package, which is ideal for space-constrained applications.

Applications

The STM32F031K6U7TR is suitable for an array of applications due to its robust architecture and comprehensive feature set. It is particularly well-suited for use in:

  • Industrial controls
  • Consumer electronics
  • Home automation
  • Medical devices
  • Smart sensors
  • Lighting systems
  • Motor control systems

Why Choose STM32F031K6U7TR?

With its powerful ARM Cortex-M0 core, extensive memory capacity, and rich set of peripherals, the STM32F031K6U7TR MCU stands out as a top choice for developers looking for a high-performance, cost-effective microcontroller. Its low power consumption and advanced power management features make it an ideal choice for battery-operated or energy-efficient devices. Additionally, the comprehensive development ecosystem provided by STMicroelectronics ensures that engineers have all the tools they need for efficient development and rapid deployment of their applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess