EN
  • EN
  • DE
  • IT

STM32F031G4U7TR

Part No STM32F031G4U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names 497-19316-2,STM32F031G4U7TR,497-19316-1,497-19316-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263158-STM32F031G4U7TR
Ultra Librarian 3D Model Ultra Librarian STM32F031G4U7TR CAD Model

Description

STM32F031G4U7TR Microcontroller

The STM32F031G4U7TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This microcontroller is part of the STM32F0 series, which is built on the ARM Cortex-M0 processor, the smallest and lowest power ARM processor available. The STM32F031G4U7TR is tailored for a wide range of applications, from industrial sensors to consumer electronics, and is particularly well-suited for cost-sensitive designs.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at frequencies of up to 48 MHz.
  • Memory: This device comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample storage for code and data.
  • I/Os: It has a rich set of I/Os and peripherals, with up to 25 I/Os on a 20-pin package.
  • Communication: Integrated peripherals for enhanced connectivity include I2C, USARTs, SPI, and CAN interfaces.
  • Analog: The microcontroller features multiple 12-bit ADCs, allowing for precise analog signal acquisition and processing.
  • Timers: Multiple timers, including a real-time timer and a 16-bit PWM timer, facilitate complex timing operations and PWM control.
  • Low Power: The device supports multiple power-saving modes, making it ideal for battery-powered and power-sensitive applications.
  • Temperature Range: It operates within a wide temperature range from -40°C to 85°C, ensuring reliability across diverse environments.
  • Packages: Available in various package options, including a 4x4 mm QFN20 package, providing flexibility in design and space-saving opportunities.

Applications

The STM32F031G4U7TR microcontroller is versatile and can be used in a variety of applications, such as:

  • Smart sensors and general-purpose embedded systems
  • Consumer electronics, such as wearables and gaming accessories
  • Industrial controls, automation, and system monitoring
  • Medical devices and equipment
  • Energy management and smart grid infrastructure

STMicroelectronics provides comprehensive software support for the STM32F031G4U7TR, including the STM32Cube software development kit, which features HAL (Hardware Abstraction Layer) libraries, middleware solutions, and a wide range of code examples to accelerate the development process.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5970 $50.3580
34+ $2.9514 $100.3476
53+ $2.8592 $151.5376
73+ $2.7670 $201.9910
94+ $2.6747 $251.4218
126+ $2.3980 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,601 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess