EN
  • EN
  • DE
  • IT

STM32F031F4P6TR

Part No STM32F031F4P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series STM32F03
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806273-STM32F031F4P6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031F4P6TR CAD Model

Description

STM32F031F4P6TR Microcontroller Overview

The STM32F031F4P6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require efficient performance and low power consumption. This microcontroller is part of the STM32F0 series, which is renowned for its excellent integration, real-time capabilities, digital signal processing, and low-power operation. The STM32F031F4P6TR specifically caters to the needs of a wide range of applications, including industrial controls, consumer electronics, home automation, and various battery-operated devices.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies of up to 48 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM.
  • I/O Pins: Offers up to 25 I/O pins, providing flexibility for interfacing with peripheral devices.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces, enabling easy communication with other microcontrollers and peripherals.
  • ADC: Features a 12-bit analog-to-digital converter with up to 9 channels, allowing for accurate analog signal measurement.
  • Timers: Equipped with multiple timers, including a basic timer, a SysTick timer, and advanced-control timers for PWM generation.
  • Supply Voltage: Can operate with a supply voltage range from 2.4 V to 3.6 V, suitable for battery-powered applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.
  • Packaging: Available in a space-saving TSSOP20 package.

Energy Efficiency and Robust Design

The STM32F031F4P6TR is designed with energy efficiency in mind. It supports multiple power-saving modes, including a low-power run mode and sleep modes, which help to minimize power consumption during idle times. Additionally, the microcontroller features an integrated brown-out reset, power-on/power-down reset, and programmable voltage detector, ensuring reliable operation under varying power conditions.

Development Support and Ecosystem

Developers can take advantage of the extensive STM32 ecosystem, which includes development boards, software libraries, and integrated development environments (IDEs) such as STM32CubeIDE. This support helps to accelerate the development process, from prototyping to production.

In summary, the STM32F031F4P6TR microcontroller offers an optimal balance of performance, power efficiency, and integration, making it an excellent choice for a broad array of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7239 $51.7170
75+ $1.4145 $106.0875
110+ $1.3703 $150.7330
155+ $1.3261 $205.5455
200+ $1.2819 $256.3800
265+ $1.1493 $304.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess