Products specifications Report Issue?

Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 18
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 15x12b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian STM32C091FCP6 CAD Model

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for 71024S12YG
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16TSSOP
Lowest to $2.6378
ECAD model for 74VHC153MTC
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLG
Renesas Electronics America
Multiplexer Switch ICs MUX 16:1 OVP 28CDIP MIL
Need more? Email Us
ECAD model for HI1-0506A-2
Renesas Electronics America
IC CLOCK GENERATOR 24LGA
Lowest to $32.5969
ECAD model for 9FGV1002CQ505LTGI
Renesas Electronics America
IC CLK BUFFER 1:2 200MHZ 8TSSOP
Lowest to $1.8855
ECAD model for 5PB1102PGGK
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44SOJ
Lowest to $12.2181
ECAD model for 71016S15YG
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28TSSOP
Lowest to $11.4471
ECAD model for 9DB633AGLF
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 256CABGA
Lowest to $346.1818
ECAD model for 70V658S12BCI

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention